Win Source Part Number: 1245074-S-L2980A32PN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-L2980
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 140 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.2V
Package / Case: 5-SMD, Flat Leads
Supplier Device Package: 5-SON (2x1.7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.15V @ 50mA
IC REG LINEAR 3.2V 150MA 5SON Product overview: S-L2980A32PN-TF-G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2980A32PN-TF-
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-SON (2x1.7)
IC REG LINEAR 3.2V 150MA 5SON
IC REG LINEAR 3.2V 150MA 5SON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1245074-S-L2980A32PN-TF-G | 776-S-L2980A32PN-TF-G | S-L2980A32PN-TF-G-ND | S-L2980A32PN-TF-G | S-L2980A32PN-TF-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.2V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 5-SMD, Flat Leads | ||
| Special Features | Enable | Enable |