ABLIC Inc. 1.5V 0.33V SOT-23 LDO Voltage Regulator IC S-L2980A15MC-TF-U

Description
Fixed Positive LDO Regulator, 1.5V, 0.33V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-23, 5 PIN Product overview: S-L2980A15MC-TF-U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.33V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.33V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2980A15MC-TF- U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.5V, 0.33V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-23, 5 PIN Product overview: S-L2980A15MC-TF-U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.33V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.33V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2980A15MC-TF- U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 0.33V SOT-23 LDO Voltage Regulator IC
776-S-L2980A15MC-TF-U
1.5V 0.33V SOT-23 LDO Voltage Regulator IC 776-S-L2980A15MC-TF-U
Fixed Positive LDO Regulator, 1.5V, 0.33V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-23, 5 PIN Product overview: S-L2980A15MC-TF-U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.33V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.33V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2980A15MC-TF- U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.5V, 0.33V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-23, 5 PIN Product overview: S-L2980A15MC-TF-U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.33V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.33V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-L2980A15MC-TF-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245116-S-L2980A15MC-TF-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245116-S-L2980A15MC-TF-U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245116-S-L2980A15MC-TF-U
Win Source Part Number: 1245116-S-L2980A15MC -TF-U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-L2980 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 140 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB (1kHz) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-L2980 Voltage Dropout (Max): 0.33V @ 50mA

Win Source Part Number: 1245116-S-L2980A15MC-TF-U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-L2980
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 140 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-L2980
Voltage Dropout (Max): 0.33V @ 50mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-L2980A15MC-TF-U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-L2980A15MC-TF-U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-L2980A15MC-TF-U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-L2980A15MC-TF-U
LDO Voltage Regulators S-L2980A15MC-TF-U
LDO Voltage Regulators Linear LDO Reg Hi 90uA Iq 150mA Iout

LDO Voltage Regulators Linear LDO Reg Hi 90uA Iq 150mA Iout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-L2980A15MC-TF-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-L2980A15MC-TF-U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-L2980A15MC-TF-U
IC REG LINEAR 1.5V 150MA SOT23-5

IC REG LINEAR 1.5V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - S-L2980A15MC-TF-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-L2980A15MC-TF-U
PMIC - Voltage Regulators - Linear S-L2980A15MC-TF-U
IC REG LINEAR 1.5V 150MA SOT23-5

IC REG LINEAR 1.5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-L2980A15MC-TF-U 1245116-S-L2980A15MC-TF-U S-L2980A15MC-TF-U-ND S-L2980A15MC-TF-U S-L2980A15MC-TF-U S-L2980A15MC-TF-U
Product Name 1.5V 0.33V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Dropout Voltage 3.30E-4 volts 0.3300 volts 0.3300 volts
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data