ABLIC Inc. Memory S-93C66BD0I-I8T1U

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz SNT-8A
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz SNT-8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - S-93C66BD0I-I8T1U-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz SNT-8A

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz SNT-8A

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-S-93C66BD0I-I8T1U
Memory IC and Storage Component 774-S-93C66BD0I-I8T1U
EEPROM, Serial, CMOS, PDSO8, HALOGEN AND LEAD FREE, TMSOP-8 Product overview: S-93C66BD0I-I8T1U from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-93C66BD0I-I8T1 U can be used for catalog matching and distributor lookup.

EEPROM, Serial, CMOS, PDSO8, HALOGEN AND LEAD FREE, TMSOP-8 Product overview: S-93C66BD0I-I8T1U from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-93C66BD0I-I8T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - S-93C66BD0I-I8T1U - 101065-S-93C66BD0I-I8T1U - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - S-93C66BD0I-I8T1U
101065-S-93C66BD0I-I8T1U
Memory - EEPROM - S-93C66BD0I-I8T1U 101065-S-93C66BD0I-I8T1U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 101065-S-93C66BD0I-I 8T1U Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-8A Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 101065-S-93C66BD0I-I8T1U
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-8A
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ SNT8A

IC EEPROM 4KBIT SPI 2MHZ SNT8A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S-93C66BD0I-I8T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S-93C66BD0I-I8T1U
Integrated Circuits (ICs) - Memory - Memory S-93C66BD0I-I8T1U
IC EEPROM 4KBIT SPI 2MHZ SNT8A

IC EEPROM 4KBIT SPI 2MHZ SNT8A

Supplier's Site
Memory - S-93C66BD0I-I8T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz SNT-8A

EEPROM Memory IC 4Kbit Microwire 2 MHz SNT-8A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S-93C66BD0I-I8T1U-ND 774-S-93C66BD0I-I8T1U 101065-S-93C66BD0I-I8T1U S-93C66BD0I-I8T1U S-93C66BD0I-I8T1U S-93C66BD0I-I8T1U
Product Name Memory Memory IC and Storage Component Memory - EEPROM - S-93C66BD0I-I8T1U Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SMD, Flat Leads SNT-8A 8-SMD, Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers