Comparator, Product overview: S-89531ACNC-HCCTFU from ABLIC is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-S-89531ACNC-HCCT
Win Source Part Number: 1260346-S-89531ACNC-
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 0.9V ~ 5.5V
Voltage - Input Offset (Max): 5mV @ 3V
Current - Input Bias (Max): 1pA @ 3V
Current - Output (Typ): 6mA @ 3V
CMRR, PSRR (Typ): 65dB CMRR, 75dB PSRR
Propagation Delay (Max): 280µs
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC88A-B-PKG
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: ABLIC Inc.
Other Names: 1662-2077-6,1662-207
Base Product Number: S-89531
IC COMPARATOR CMOS SC88A
Comparator General Purpose Rail-to-Rail SC88A-B-PKG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-S-89531ACNC-HCCTFU | 1260346-S-89531ACNC-HCCTFU | S-89531ACNC-HCCTFU | S-89531ACNC-HCCTFU |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Single-Supply | |||
| VOS | 5 millivolts | 5 millivolts | ||
| CMRR | 65 dB | 65 dB | 65 dB |