ABLIC Inc. Linear - Linear - Comparators - S-89530ACNC S-89530ACNC

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211419-S-89530ACNC Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Rail-to-Rail Number of Elements: 1 Voltage - Input Offset (Max): 10mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 65dB CMRR, 75dB PSRR Propagation Delay (Max): 280μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 0.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211419-S-89530ACNC Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Rail-to-Rail Number of Elements: 1 Voltage - Input Offset (Max): 10mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 65dB CMRR, 75dB PSRR Propagation Delay (Max): 280μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 0.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - S-89530ACNC - S-89530ACNC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - S-89530ACNC
S-89530ACNC
Linear - Linear - Comparators - S-89530ACNC S-89530ACNC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211419-S-89530ACNC Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Rail-to-Rail Number of Elements: 1 Voltage - Input Offset (Max): 10mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 65dB CMRR, 75dB PSRR Propagation Delay (Max): 280μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 0.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211419-S-89530ACNC
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Number of Elements: 1
Voltage - Input Offset (Max): 10mV @ 3V
Current - Input Bias (Max): 1pA @ 3V
Current - Output (Typ): 6mA @ 3V
CMRR, PSRR (Typ): 65dB CMRR, 75dB PSRR
Propagation Delay (Max): 280μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A
Supply Voltage - Operating: 0.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number S-89530ACNC
Product Name Linear - Linear - Comparators - S-89530ACNC
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85MG4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
Specs
Supply Voltage Other
View Details