ABLIC Inc. Comparators S-89530ACNC-HCBTFG

Description
Comparator General Purpose Rail-to-Rail SC88A-B-PKG
Request a Quote Datasheet
Description
Comparator General Purpose Rail-to-Rail SC88A-B-PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - S-89530ACNC-HCBTFG-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Rail-to-Rail SC88A-B-PKG

Comparator General Purpose Rail-to-Rail SC88A-B-PKG

Buy Now Datasheet
Linear - Linear - Comparators - S-89530ACNC-HCBTFG - S-89530ACNC-HCBTFG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - S-89530ACNC-HCBTFG
S-89530ACNC-HCBTFG
Linear - Linear - Comparators - S-89530ACNC-HCBTFG S-89530ACNC-HCBTFG
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063933-S-89530ACNC-H CBTFG Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Rail-to-Rail Number of Elements: 1 Voltage - Input Offset (Max): 10mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 65dB CMRR, 75dB PSRR Propagation Delay (Max): 280μs Family Name: S-89530A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A Supply Voltage - Operating: 0.9 V to 5.5 V Alternative Parts (Cross-Reference): MAX975ESA; MAX953ESA-T; MAX953EUA+T; Introduction Date: September 02, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063933-S-89530ACNC-HCBTFG
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Number of Elements: 1
Voltage - Input Offset (Max): 10mV @ 3V
Current - Input Bias (Max): 1pA @ 3V
Current - Output (Typ): 6mA @ 3V
CMRR, PSRR (Typ): 65dB CMRR, 75dB PSRR
Propagation Delay (Max): 280μs
Family Name: S-89530A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A
Supply Voltage - Operating: 0.9 V to 5.5 V
Alternative Parts (Cross-Reference): MAX975ESA; MAX953ESA-T; MAX953EUA+T;
Introduction Date: September 02, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - S-89530ACNC-HCBTFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
S-89530ACNC-HCBTFG
Integrated Circuits (ICs) - Linear - Comparators S-89530ACNC-HCBTFG
IC COMPARATOR 1 GEN PUR SC88A

IC COMPARATOR 1 GEN PUR SC88A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number S-89530ACNC-HCBTFG-ND S-89530ACNC-HCBTFG S-89530ACNC-HCBTFG
Product Name Comparators Linear - Linear - Comparators - S-89530ACNC-HCBTFG Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
CD4063B 4-Bit Magnitude Comparators - CD4063BNSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
Comparators - MIC841HYMT-CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Number of Pins 6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers