Operational Amplifier, 2 Func, 4000uV Offset-Max, CMOS, PDSO8, HALOGEN FREE AND LEAD FREE, TMSOP-8 Product overview: S-89120BFM-H4B-TFU from ABLIC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-S-89120BFM-H4B-T
Manufacturer: ABLIC Inc.
Win Source Part Number: 1316686-S-89120BFM-H
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 4,000
Mounting: Surface Mount
Amplifier Type: CMOS
Slew Rate: 0.015V/µs
Gain Bandwidth Product: 40 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Current - Supply: 10µA
Current - Output / Channel: 13 mA
Supplier Device Package: 8-TMSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-WSSOP, 8-MSOP (0.110", 2.80mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 1662-3276-1,1662-327
Base Product Number: S-89120
RoHS Status: RoHS Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit 8-TMSOP
CMOS Amplifier 2 Circuit 8-TMSOP
CMOS Amplifier 2 Circuit 8-TMSOP
IC CMOS 2 CIRCUIT 8TMSOP
IC CMOS 2 CIRCUIT 8TMSOP
Operational Amplifiers - Op Amps DUAL OP AMP 4MV 50UA 1.8V-5.5V 175KHZ
CMOS Amplifier 2 Circuit 8-TMSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-S-89120BFM-H4B-TFU | 1316686-S-89120BFM-H4B-TFU | 1662-3276-2-ND | S-89120BFM-H4B-TFU | S-89120BFM-H4B-TFU | S-89120BFM-H4B-TFU | S-89120BFM-H4B-TFU |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Number of Pins | 8 | ||||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA |