IC REG CHARG PUMP 4.5V SNT-8A
Charge Pump Switching Regulator IC Positive Fixed 4.5V 1 Output 25mA 8-SMD, Flat Lead
IC REG CHARG PUMP 4.5V SNT-8A
Switching Voltage Regulators Charge Pump
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-882145APH-M2UTFU | S-882145APH-M2UTFU | S-882145APH-M2UTFU | S-882145APH-M2UTFU |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 0.0250 amps | 0.0250 amps | 0.0250 amps | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 8-SMD, Flat Lead |