Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 211414-S-882133APH-M
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-8A
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.6V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG CHARG PUMP 3.3V SNT-8A Product overview: S-882133APH-M2ITFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 8A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S-882133APH-M2IT
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 25mA 8-SMD, Flat Lead
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 25mA 8-SMD, Flat Lead
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 25mA 8-SMD, Flat Lead
IC REG CHARG PUMP 3.3V SNT-8A
IC REG CHARG PUMP 3.3V SNT-8A
IC REG CHARG PUMP 3.3V SNT-8A
Switching Voltage Regulators Charge Pump
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 211414-S-882133APH-M2ITFU | 739-S-882133APH-M2ITFU | 1662-2246-1-ND | S-882133APH-M2ITFU | S-882133APH-M2ITFU | S-882133APH-M2ITFU | S-882133APH-M2ITFU | S-882133APH-M2ITFU |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-882133APH-M2ITFU | 3.3V 8A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Charge Pump | Boost | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SNT-8A | Other; Tape & Reel (TR) | Other; 8-SMD, Flat Leads | Other; 8-SMD, Flat Lead | Other; 8-SMD, Flat Lead | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |