Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5
Supervisory Circuits 5.2V with 5.5V Detec
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-875255CUP-AHBT2U | S-875255CUP-AHBT2U |
| Product Name | Voltage Regulators - Linear | Supervisory Circuits |
| Number of Supplies | 1 |