ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-875087FUP-AKAT2U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-875087FUP-AKAT2U is a linear voltage regulator from the S-87x Series, designed for low-power applications with a high withstand voltage. It features an output voltage accuracy of ±2.4% across a range of 2.5 V to 5.8 V, and a detection voltage accuracy of ±2.4% for voltages between 2.1 V and 11.3 V. The device operates with a low input/output voltage difference, typically 0.15 V at 30 mA output current for 5.0 V output, and 0.45 V for 3.0 V output. Current consumption is minimal, with a maximum of 8 µA in operation mode and 3.5 µA in shutdown mode. The regulator supports a wide operating voltage range of up to 24 V and can function effectively in temperatures from -40°C to +85°C. It includes built-in short-circuit protection and can be configured with a delay or shutdown circuit. The product is packaged in a SOT-89-5 format and is lead-free and halogen-free, making it suitable for various battery-powered applications, including lithium-ion battery packs and communication devices.

Datasheet Summary
Powered by GS/AI

The S-875087FUP-AKAT2U is a linear voltage regulator from the S-87x Series, designed for low-power applications with a high withstand voltage. It features an output voltage accuracy of ±2.4% across a range of 2.5 V to 5.8 V, and a detection voltage accuracy of ±2.4% for voltages between 2.1 V and 11.3 V. The device operates with a low input/output voltage difference, typically 0.15 V at 30 mA output current for 5.0 V output, and 0.45 V for 3.0 V output. Current consumption is minimal, with a maximum of 8 µA in operation mode and 3.5 µA in shutdown mode. The regulator supports a wide operating voltage range of up to 24 V and can function effectively in temperatures from -40°C to +85°C. It includes built-in short-circuit protection and can be configured with a delay or shutdown circuit. The product is packaged in a SOT-89-5 format and is lead-free and halogen-free, making it suitable for various battery-powered applications, including lithium-ion battery packs and communication devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-875087FUP-AKAT2U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-875087FUP-AKAT2U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-875087FUP-AKAT2U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-875087FUP-AKAT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-875087FUP-AKAT2U
PMIC - Voltage Regulators - Linear S-875087FUP-AKAT2U
IC REG LINEAR 5V 30MA SOT89-5

IC REG LINEAR 5V 30MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-875087FUP-AKAT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-875087FUP-AKAT2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-875087FUP-AKAT2U
IC REG LINEAR 5V 30MA SOT89-5

IC REG LINEAR 5V 30MA SOT89-5

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number S-875087FUP-AKAT2U-ND S-875087FUP-AKAT2U S-875087FUP-AKAT2U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; SOT-89-5/6 SOT89
Special Features Short Circuit Voltage Detection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 2412881 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers