Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 102256-S-875087EUP-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-5
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5
IC REG LINEAR 5V 30MA SOT89-5 Product overview: S-875087EUP-AJGT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-875087EUP-AJGT
IC REG LINEAR 5V 30MA SOT89-5
IC REG LINEAR 5V 30MA SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 102256-S-875087EUP-AJGT2G | S-875087EUP-AJGT2G-ND | 776-S-875087EUP-AJGT2G | S-875087EUP-AJGT2G | S-875087EUP-AJGT2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-875087EUP-AJGT2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 30MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | SOT89; Other; SOT-89-5 | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89 | |
| Life Cycle Stage | Maturity; Active | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |