IC REG LINEAR 5V 30MA SOT89-5 Product overview: S-875077EUP-AJFT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-875077EUP-AJFT
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5
Win Source Part Number: 1245175-S-875077EUP-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-87x
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Voltage Detection
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 5V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-875077
Voltage Dropout (Max): 0.4V @ 30mA
IC REG LINEAR 5V 30MA SOT89-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-875077EUP-AJFT2U | S-875077EUP-AJFT2U-ND | 1245175-S-875077EUP-AJFT2U | S-875077EUP-AJFT2U |
| Product Name | 5V 30MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | SOT89; Other; Tape & Reel (TR) | |
| Output Voltage | 5 volts | 5 volts | ||
| IOUT | 6.00E-4 amps | 0.0300 amps | 0.0300 amps | |
| VIN | 24 volts | 24 volts |