Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 793760-S-875077CUP-A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-89-5/6
Applications: Converter, Constant Voltage Power Supply
Mounting: SMD
Voltage - Output: 5V
Voltage - Input: 1.3 V ~ 24 V
Number of Outputs: 1
Family Name: S-8750
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-89-5
Alternative Parts (Cross-Reference): LT1763MPDE-5#TR; LT1763MPDE-5#TRPBF; LT1763CDE-5#TRMPBFLT
Introduction Date: August 24, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG VOLT DET 1OUT SOT89-5 Product overview: S-875077CUP-ACFT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-875077CUP-ACFT
IC REG VOLT DET 1OUT SOT89-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 793760-S-875077CUP-ACFT2G | 750-S-875077CUP-ACFT2G | S-875077CUP-ACFT2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - S-875077CUP-ACFT2G | SOT89 Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 |