ABLIC Inc. LDO Voltage Regulator IC S-8733B0EUP-APCT2U

Description
Fixed Positive LDO Regulator Product overview: S-8733B0EUP-APCT2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-8733B0EUP-APCT 2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator Product overview: S-8733B0EUP-APCT2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-8733B0EUP-APCT 2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
776-S-8733B0EUP-APCT2U
LDO Voltage Regulator IC 776-S-8733B0EUP-APCT2U
Fixed Positive LDO Regulator Product overview: S-8733B0EUP-APCT2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-8733B0EUP-APCT 2U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator Product overview: S-8733B0EUP-APCT2U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-8733B0EUP-APCT2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245183-S-8733B0EUP-APCT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245183-S-8733B0EUP-APCT2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245183-S-8733B0EUP-APCT2U
Win Source Part Number: 1245183-S-8733B0EUP- APCT2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-87x Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 30mA Number of Regulators: 1 Output Type: Fixed Control Features: Voltage Detection Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2062-6,S-8733B0 EUP-APCT2U,1662-2062 -1,1662-2062-2 Base Product Number: S-8733 Voltage Dropout (Max): 0.7V @ 30mA

Win Source Part Number: 1245183-S-8733B0EUP-APCT2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-87x
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Voltage Detection
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2062-6,S-8733B0EUP-APCT2U,1662-2062-1,1662-2062-2
Base Product Number: S-8733
Voltage Dropout (Max): 0.7V @ 30mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2062-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2062-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2062-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-8733B0EUP-APCT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-8733B0EUP-APCT2U
PMIC - Voltage Regulators - Linear S-8733B0EUP-APCT2U
IC REG LINEAR 3.3V 30MA SOT89-5

IC REG LINEAR 3.3V 30MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-8733B0EUP-APCT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-8733B0EUP-APCT2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-8733B0EUP-APCT2U
IC REG LINEAR 3.3V 30MA SOT89-5

IC REG LINEAR 3.3V 30MA SOT89-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-8733B0EUP-APCT2U 1245183-S-8733B0EUP-APCT2U 1662-2062-2-ND S-8733B0EUP-APCT2U S-8733B0EUP-APCT2U
Product Name LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; Tape & Reel SOT89; Other; SOT-89-5/6 SOT89
Special Features Voltage Detection Short Circuit Voltage Detection
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7513086 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details