Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5
IC REG LINEAR 3V 30MA SOT89-5
IC REG LINEAR 3V 30MA SOT89-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-873062EUP-AMBT2U-ND | S-873062EUP-AMBT2U | S-873062EUP-AMBT2U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89 | |
| Special Features | Short Circuit | Voltage Detection |