ABLIC Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - S-873062EUP-AMBT2G S-873062EUP-AMBT2G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063883-S-873062EUP-A MBT2G Packaging: Reel - TR Applications: Converter, Constant Voltage Power Supply Mounting: SMD (SMT) Voltage - Input: 1.3 V to 24 V Number of Outputs: 1 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063883-S-873062EUP-A MBT2G Packaging: Reel - TR Applications: Converter, Constant Voltage Power Supply Mounting: SMD (SMT) Voltage - Input: 1.3 V to 24 V Number of Outputs: 1 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873062EUP-AMBT2G - 063883-S-873062EUP-AMBT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873062EUP-AMBT2G
063883-S-873062EUP-AMBT2G
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873062EUP-AMBT2G 063883-S-873062EUP-AMBT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063883-S-873062EUP-A MBT2G Packaging: Reel - TR Applications: Converter, Constant Voltage Power Supply Mounting: SMD (SMT) Voltage - Input: 1.3 V to 24 V Number of Outputs: 1 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063883-S-873062EUP-AMBT2G
Packaging: Reel - TR
Applications: Converter, Constant Voltage Power Supply
Mounting: SMD (SMT)
Voltage - Input: 1.3 V to 24 V
Number of Outputs: 1
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT89 Power Management IC
750-S-873062EUP-AMBT2G
SOT89 Power Management IC 750-S-873062EUP-AMBT2G
IC REG VOLT DET 1OUT SOT89-5 Product overview: S-873062EUP-AMBT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873062EUP-AMBT 2G can be used for catalog matching and distributor lookup.

IC REG VOLT DET 1OUT SOT89-5 Product overview: S-873062EUP-AMBT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873062EUP-AMBT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - S-873062EUP-AMBT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
S-873062EUP-AMBT2G
PMIC - Voltage Regulators - Special Purpose S-873062EUP-AMBT2G
IC REG VOLT DET 1OUT SOT89-5

IC REG VOLT DET 1OUT SOT89-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 063883-S-873062EUP-AMBT2G 750-S-873062EUP-AMBT2G S-873062EUP-AMBT2G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - S-873062EUP-AMBT2G SOT89 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOT89; Other; SOT-89-5 Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6
Special Features Multiple Outputs
Output Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412868 - RS Components, Ltd.
Specs
Regulator Category Switching; Low Dropout Voltage
IOUT 0.3000 amps
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPITR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 863-1498-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 16-VFQFN Exposed Pad
View Details
6 suppliers