ABLIC Inc. 3.0V SOT89 Power Management IC S-873042EUP-AMD-T2G

Description
IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873042EUP-AMD-T2G from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873042EUP-AMD- T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873042EUP-AMD-T2G from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873042EUP-AMD- T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0V SOT89 Power Management IC
750-S-873042EUP-AMD-T2G
3.0V SOT89 Power Management IC 750-S-873042EUP-AMD-T2G
IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873042EUP-AMD-T2G from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873042EUP-AMD- T2G can be used for catalog matching and distributor lookup.

IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873042EUP-AMD-T2G from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873042EUP-AMD-T2G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873042EUP-AMD-T2G - 063882-S-873042EUP-AMD-T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873042EUP-AMD-T2G
063882-S-873042EUP-AMD-T2G
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873042EUP-AMD-T2G 063882-S-873042EUP-AMD-T2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063882-S-873042EUP-A MD-T2G Packaging: Reel - TR Applications: Converter, Constant Voltage Power Supply Mounting: SMD (SMT) Voltage - Input: 1.3 V to 24 V Number of Outputs: 1 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063882-S-873042EUP-AMD-T2G
Packaging: Reel - TR
Applications: Converter, Constant Voltage Power Supply
Mounting: SMD (SMT)
Voltage - Input: 1.3 V to 24 V
Number of Outputs: 1
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-S-873042EUP-AMD-T2G 063882-S-873042EUP-AMD-T2G
Product Name 3.0V SOT89 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - S-873042EUP-AMD-T2G
Package Type Other; Reel - TR SOT89; Other; SOT-89-5
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS50101EKBXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - 5962-8670404PA - 907570-5962-8670404PA - Win Source Electronics
Specs
Regulator Category Switching
Package Type Other; Bulk
View Details
2 suppliers
Switching Regulators - 1904536 - RS Components, Ltd.
Specs
Regulator Category Switching
View Details