IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873042EUP-AMD-T2 from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873042EUP-AMD-
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063881-S-873042EUP-A
Packaging: Reel - TR
Applications: Converter, Constant Voltage Power Supply
Mounting: SMD (SMT)
Voltage - Input: 1.3 V to 24 V
Number of Outputs: 1
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-S-873042EUP-AMD-T2 | 063881-S-873042EUP-AMD-T2 |
| Product Name | 3.0V SOT89 Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - S-873042EUP-AMD-T2 |
| Package Type | Other; Reel - TR | SOT89; Other; SOT-89-5 |