Win Source Part Number: 1245154-S-873025CUP-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-87x
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Voltage Detection
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit, Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-873025
Voltage Dropout (Max): 0.7V @ 30mA
IC REG LINEAR 3V 30MA SOT89-5 Product overview: S-873025CUP-AFAT2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 30MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 30MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-873025CUP-AFAT
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-5
IC REG LINEAR 3V 30MA SOT89-5
IC REG LINEAR 3V 30MA SOT89-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1245154-S-873025CUP-AFAT2U | 776-S-873025CUP-AFAT2U | S-873025CUP-AFAT2U-ND | S-873025CUP-AFAT2U | S-873025CUP-AFAT2U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3V 30MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | SOT89 | |
| Special Features | Shutdown (Inhibit) Pin; Voltage Detection | Voltage Detection |