ABLIC Inc. 3.0V SOT89 Power Management IC S-873022BUP

Description
IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873022BUP from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873022BUP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873022BUP from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873022BUP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0V SOT89 Power Management IC
750-S-873022BUP
3.0V SOT89 Power Management IC 750-S-873022BUP
IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873022BUP from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873022BUP can be used for catalog matching and distributor lookup.

IC VOLT DETECT/REG 3.0V SOT89-5 Product overview: S-873022BUP from SII Semiconductor Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.0V, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-873022BUP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873022BUP - 063878-S-873022BUP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873022BUP
063878-S-873022BUP
PMIC - PMIC - Voltage Regulators - Special Purpose - S-873022BUP 063878-S-873022BUP
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063878-S-873022BUP Packaging: Reel - TR Applications: Converter, Constant Voltage Power Supply Mounting: SMD (SMT) Voltage - Input: 1.3 V to 24 V Number of Outputs: 1 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063878-S-873022BUP
Packaging: Reel - TR
Applications: Converter, Constant Voltage Power Supply
Mounting: SMD (SMT)
Voltage - Input: 1.3 V to 24 V
Number of Outputs: 1
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-S-873022BUP 063878-S-873022BUP
Product Name 3.0V SOT89 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - S-873022BUP
Package Type Other; Reel - TR SOT89; Other; SOT-89-5
Unlock Full Specs
to access all available technical data

Similar Products

nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPI-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details