ABLIC Inc. SOT89 Power Management IC S-872622BUP-OLAT2G

Description
IC REG VOLT DET 1OUT SOT89-5 Product overview: S-872622BUP-OLAT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-872622BUP-OLAT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG VOLT DET 1OUT SOT89-5 Product overview: S-872622BUP-OLAT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-872622BUP-OLAT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT89 Power Management IC
750-S-872622BUP-OLAT2G
SOT89 Power Management IC 750-S-872622BUP-OLAT2G
IC REG VOLT DET 1OUT SOT89-5 Product overview: S-872622BUP-OLAT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-872622BUP-OLAT 2G can be used for catalog matching and distributor lookup.

IC REG VOLT DET 1OUT SOT89-5 Product overview: S-872622BUP-OLAT2G from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT89, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-S-872622BUP-OLAT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244390-S-872622BUP-OLAT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244390-S-872622BUP-OLAT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244390-S-872622BUP-OLAT2G
Win Source Part Number: 1244390-S-872622BUP- OLAT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Constant Voltage Power Supply Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Output: 2.6V Voltage - Input: 1.3V ~ 24V Number of Outputs: 1 Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-872622 Product Status: Not For New Designs

Win Source Part Number: 1244390-S-872622BUP-OLAT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, Constant Voltage Power Supply
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Output: 2.6V
Voltage - Input: 1.3V ~ 24V
Number of Outputs: 1
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-872622
Product Status: Not For New Designs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - S-872622BUP-OLAT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
S-872622BUP-OLAT2G
PMIC - Voltage Regulators - Special Purpose S-872622BUP-OLAT2G
IC REG VOLT DET 1OUT SOT89-5

IC REG VOLT DET 1OUT SOT89-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-S-872622BUP-OLAT2G 1244390-S-872622BUP-OLAT2G S-872622BUP-OLAT2G
Product Name SOT89 Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) SOT89; Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A5950KEUSR-J - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
View Details
DC DC Switching Controllers - 111-3054PBF - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details