ABLIC Inc. Voltage Regulators - DC DC Switching Regulators S-85S1PC31-I8T1U

Description
Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 200mA 8-SMD, Flat Lead
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 200mA 8-SMD, Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - S-85S1PC31-I8T1U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
S-85S1PC31-I8T1U-ND
Voltage Regulators - DC DC Switching Regulators S-85S1PC31-I8T1U-ND
Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 200mA 8-SMD, Flat Lead

Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 200mA 8-SMD, Flat Lead

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249951-S-85S1PC31-I8T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249951-S-85S1PC31-I8T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249951-S-85S1PC31-I8T1U
Win Source Part Number: 1249951-S-85S1PC31-I 8T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: S-85S1PC Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 200mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.1V Synchronous Rectifier: Yes Package / Case: 8-SMD, Flat Lead Supplier Device Package: SNT-8A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-85S1

Win Source Part Number: 1249951-S-85S1PC31-I8T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: S-85S1PC
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 200mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.1V
Synchronous Rectifier: Yes
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: SNT-8A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-85S1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - S-85S1PC31-I8T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
S-85S1PC31-I8T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators S-85S1PC31-I8T1U
IC REG BUCK 3.1V 200MA SNT-8A

IC REG BUCK 3.1V 200MA SNT-8A

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - S-85S1PC31-I8T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
S-85S1PC31-I8T1U
Voltage Regulators - DC DC Switching Regulators S-85S1PC31-I8T1U
Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 200mA 8-SMD, Flat Lead

Buck Switching Regulator IC Positive Fixed 3.1V 1 Output 200mA 8-SMD, Flat Lead

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - S-85S1PC31-I8T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
S-85S1PC31-I8T1U
PMIC - Voltage Regulators - DC DC Switching Regulators S-85S1PC31-I8T1U
IC REG BUCK 3.1V 200MA SNT-8A

IC REG BUCK 3.1V 200MA SNT-8A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number S-85S1PC31-I8T1U-ND 1249951-S-85S1PC31-I8T1U S-85S1PC31-I8T1U S-85S1PC31-I8T1U S-85S1PC31-I8T1U
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 8-SMD, Flat Leads Other; Tape & Reel (TR) Other; 8-SMD, Flat Lead
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.1 volts 3.1 volts 3.1 to ? volts
Unlock Full Specs
to access all available technical data