ABLIC Inc. Voltage Regulators - DC DC Switching Regulators S-85S1AB33-I6T1U

Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1662-3366-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1662-3366-2-ND
Voltage Regulators - DC DC Switching Regulators 1662-3366-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1662-3366-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1662-3366-1-ND
Voltage Regulators - DC DC Switching Regulators 1662-3366-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1662-3366-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1662-3366-6-ND
Voltage Regulators - DC DC Switching Regulators 1662-3366-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249967-S-85S1AB33-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249967-S-85S1AB33-I6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249967-S-85S1AB33-I6T1U
Win Source Part Number: 1249967-S-85S1AB33-I 6T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: S-85S1A Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 200mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-3366-6,1662-336 6-2,1662-3366-1 Base Product Number: S-85S1

Win Source Part Number: 1249967-S-85S1AB33-I6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: S-85S1A
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 200mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-3366-6,1662-3366-2,1662-3366-1
Base Product Number: S-85S1

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
739-S-85S1AB33-I6T1U
Voltage Regulator IC 739-S-85S1AB33-I6T1U
Switching Regulator, Product overview: S-85S1AB33-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S-85S1AB33-I6T1U can be used for catalog matching and distributor lookup.

Switching Regulator, Product overview: S-85S1AB33-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S-85S1AB33-I6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - S-85S1AB33-I6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
S-85S1AB33-I6T1U
PMIC - Voltage Regulators - DC DC Switching Regulators S-85S1AB33-I6T1U
IC REG BUCK 3.3V 200MA SNT-6A

IC REG BUCK 3.3V 200MA SNT-6A

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - S-85S1AB33-I6T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
S-85S1AB33-I6T1U
Voltage Regulators - DC DC Switching Regulators S-85S1AB33-I6T1U
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 6-SMD, Flat Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
S-85S1AB33-I6T1U
Switching Voltage Regulators S-85S1AB33-I6T1U
Switching Voltage Regulators Switching Regulator

Switching Voltage Regulators Switching Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - S-85S1AB33-I6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
S-85S1AB33-I6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators S-85S1AB33-I6T1U
IC REG BUCK 3.3V 200MA SNT-6A

IC REG BUCK 3.3V 200MA SNT-6A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1662-3366-2-ND 1249967-S-85S1AB33-I6T1U 739-S-85S1AB33-I6T1U S-85S1AB33-I6T1U S-85S1AB33-I6T1U S-85S1AB33-I6T1U S-85S1AB33-I6T1U
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 6-SMD, Flat Leads Other; Tape & Reel Other; 6-SMD, Flat Leads
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data