IC REG BUCK 3.8V 50MA SNT-8A
Buck Switching Regulator IC Positive Fixed 3.8V 1 Output 50mA 8-SMD, Flat Lead
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-85S0PC38-I8T1UTR-ND | S-85S0PC38-I8T1U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 8-SMD, Flat Leads | Other; 8-SMD, Flat Lead |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3.8 volts | 3.8 to ? volts |