The S-85S0PC34-I8T1U is a synchronous step-down DC-DC switching regulator from Quarktwin Technology Ltd. It operates with an input voltage range of 2.2 V to 5.5 V and provides a fixed output voltage of 3.4 V with an output current capability of up to 50 mA. The regulator features a low quiescent current of 260 nA, making it suitable for battery-powered applications where efficiency is critical. It incorporates several protection features including under voltage lockout (UVLO) at approximately 1.8 V, thermal shutdown at around 135°C, and overcurrent protection at 300 mA. The device also supports a soft-start function with a typical duration of 1 ms. The output voltage accuracy is ±1.5% for output voltages between 1.0 V and 3.9 V. The S-85S0PC34-I8T1U is packaged in an SNT-8A format, measuring 2.46 mm x 1.97 mm x 0.5 mm, and is lead-free and halogen-free. This product is well-suited for applications in wearable devices, Bluetooth devices, wireless sensor networks, healthcare equipment, and portable gaming devices.
IC REG BUCK 3.4V 50MA SNT-8A
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 50mA 8-SMD, Flat Lead
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-85S0PC34-I8T1UTR-ND | S-85S0PC34-I8T1U |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 8-SMD, Flat Leads | Other; 8-SMD, Flat Lead |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3.4 volts | 3.4 to ? volts |