IC REG BUCK 2.2V 200MA 6WLP
Buck Switching Regulator IC Positive Fixed 2.2V 1 Output 200mA 6-UFBGA, WLBGA
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-85M1AB22-H6T6STR-ND | S-85M1AB22-H6T6S |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 6-UFBGA, WLBGA | Other; 6-UFBGA, WLBGA |
| Special Features | Synchronous Rectification | |
| Output Voltage | 2.2 volts | 2.2 to ? volts |