IC REG BUCK ADJ 600MA HSNT-8A
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-8591AD-A8T1U7TR-ND | S-8591AD-A8T1U7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-SMD, Flat Leads Exposed Pad | Other; 8-SMD, Flat Lead Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 2.5 to 12 volts | 2.5 to 12 volts |