IC REG BUCK ADJ 600MA 8HTMSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-8591AA-S8T1U7TR-ND | S-8591AA-S8T1U7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad" | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 1 to 12 volts | 1 to 12 volts |