The S-8591AA-A6T8U7 is a synchronous step-down switching regulator designed for high efficiency and compact applications. It operates with an input voltage range of 4.0 V to 18.0 V and can deliver an output current of up to 600 mA. The output voltage is externally adjustable from 1.0 V to 12.0 V, with a feedback pin voltage accuracy of ±1.5%. This regulator features PWM/ PFM switching control, allowing it to maintain high efficiency under varying load conditions, achieving an efficiency of up to 91%. Key protective features include overcurrent protection (typical 1.2 A), thermal shutdown (typical 170°C), and short-circuit protection with hiccup and latch control options. The device supports a wide operating temperature range from -40°C to +85°C and is compatible with ceramic capacitors for input and output. It is available in compact packages suitable for high-density mounting, including HSNT-6(2025), which contributes to the miniaturization of electronic equipment.
IC REG BUCK ADJ 600MA HSNT-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-8591AA-A6T8U7TR-ND | S-8591AA-A6T8U7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-SMD, Flat Leads Exposed Pad | Other; 6-SMD, Flat Lead Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 1 to 12 volts | 1 to 12 volts |