Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063857-S-8521D33MC
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 60kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Supply Voltage - Operating: 2.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 063857-S-8521D33MC |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8521D33MC |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOT23; Other; SOT-23-5 |
| Life Cycle Stage | Maturity; Active |