ABLIC Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8521B31MC S-8521B31MC

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063850-S-8521B31MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 180kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Supply Voltage - Operating: 2.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063850-S-8521B31MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 180kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Supply Voltage - Operating: 2.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8521B31MC - 063850-S-8521B31MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8521B31MC
063850-S-8521B31MC
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8521B31MC 063850-S-8521B31MC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063850-S-8521B31MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 180kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Supply Voltage - Operating: 2.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063850-S-8521B31MC
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 180kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Supply Voltage - Operating: 2.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 063850-S-8521B31MC
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8521B31MC
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data