ABLIC Inc. Power Supply Controllers, Monitors S-8424AAJFT-TB-G

Description
Power Supply Controller Power Supply Switching 8-TSSOP
Description
Power Supply Controller Power Supply Switching 8-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The S-8424AAJFT-TB-G is a CMOS integrated circuit designed for power supply management, specifically for switching between primary and backup power supplies. It features two voltage regulators, three voltage detectors, and a power supply switch with its controller, all integrated into a single chip. The device operates with low power consumption, drawing a maximum of 15 OºA during normal operation and 2.1 OºA in backup mode. This product allows for output voltage selection in 0.1 V increments within the range of 2.3 V to 5.4 V, and it includes built-in voltage detection capabilities with a precision of ±2%. The S-8424AAJFT-TB-G is packaged in an 8-pin TSSOP format and is suitable for applications such as video camera recorders, still video cameras, memory cards, and SRAM backup equipment. Its design facilitates efficient use of backup power supplies, making it a practical choice for engineers looking to implement reliable power management solutions in their projects.

Datasheet Summary
Powered by GS/AI

The S-8424AAJFT-TB-G is a CMOS integrated circuit designed for power supply management, specifically for switching between primary and backup power supplies. It features two voltage regulators, three voltage detectors, and a power supply switch with its controller, all integrated into a single chip. The device operates with low power consumption, drawing a maximum of 15 OºA during normal operation and 2.1 OºA in backup mode. This product allows for output voltage selection in 0.1 V increments within the range of 2.3 V to 5.4 V, and it includes built-in voltage detection capabilities with a precision of ±2%. The S-8424AAJFT-TB-G is packaged in an 8-pin TSSOP format and is suitable for applications such as video camera recorders, still video cameras, memory cards, and SRAM backup equipment. Its design facilitates efficient use of backup power supplies, making it a practical choice for engineers looking to implement reliable power management solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - S-8424AAJFT-TB-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
S-8424AAJFT-TB-G
Power Supply Controllers, Monitors S-8424AAJFT-TB-G
Power Supply Controller Power Supply Switching 8-TSSOP

Power Supply Controller Power Supply Switching 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-8424AAJFT-TB-G
Product Name Power Supply Controllers, Monitors
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details