Win Source Part Number: 1253075-S-8424AAGFT-
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Series: S-8424A
Package: Tape & Reel (TR)
Applications: Power Supply Switching
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Input: 1.7V ~ 16V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8424
Power Supply Controller Power Supply Switching 8-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253075-S-8424AAGFT-TB-U | S-8424AAGFT-TB-U |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors | Power Supply Controllers, Monitors |
| Output Options | Inverting |