ABLIC Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357E20MC S-8357E20MC

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063817-S-8357E20MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063817-S-8357E20MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357E20MC - 063817-S-8357E20MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357E20MC
063817-S-8357E20MC
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357E20MC 063817-S-8357E20MC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063817-S-8357E20MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Control Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063817-S-8357E20MC
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 83%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Purpose: Step-Up
Supply Voltage - Operating: 0.9 V to 10 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 063817-S-8357E20MC
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357E20MC
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Voltage Controllers - 1900327 - RS Components, Ltd.
Specs
Configuration / Function Boost
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details