ABLIC Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357B60MC S-8357B60MC

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063815-S-8357B60MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063815-S-8357B60MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357B60MC - 063815-S-8357B60MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357B60MC
063815-S-8357B60MC
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357B60MC 063815-S-8357B60MC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063815-S-8357B60MC Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 83% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Supply Voltage - Operating: 0.9 V to 10 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063815-S-8357B60MC
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 100kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 83%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Supply Voltage - Operating: 0.9 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 063815-S-8357B60MC
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8357B60MC
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - IFX80471SKV50 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Voltage Controllers - 1896938 - RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; μmax
IOUT 10 amps
View Details