Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063774-S-8351C30UA
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-3
Purpose: Step-Up
Supply Voltage - Operating: 0.9 V to 10 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 063774-S-8351C30UA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - S-8351C30UA |
| Configuration / Function | Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SOT89; Other; SOT-89-3 |
| Life Cycle Stage | Maturity; Active |