Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063769-S-8351A25MC
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 063769-S-8351A25MC |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8351A25MC |
| Configuration / Function | Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SOT23; Other; SOT-23-5 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |