ABLIC Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8351A25MC-J2K S-8351A25MC-J2K

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063770-S-8351A25MC-J 2K Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063770-S-8351A25MC-J 2K Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8351A25MC-J2K - 063770-S-8351A25MC-J2K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8351A25MC-J2K
063770-S-8351A25MC-J2K
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8351A25MC-J2K 063770-S-8351A25MC-J2K
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063770-S-8351A25MC-J 2K Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Driver Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063770-S-8351A25MC-J2K
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 063770-S-8351A25MC-J2K
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8351A25MC-J2K
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8768101VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Automotive Buck-Boost PMIC W/5 Ldo Outputs - A4412KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
DC DC Switching Controllers - CHL8103-16CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers