Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063760-S-8330A24FS-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 180kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SSOP
Purpose: Step-Up
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 12V
Maximum Output Voltage: 24V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 063760-S-8330A24FS-T2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - S-8330A24FS-T2 |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; 8-SSOP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |