ABLIC Inc. Integrated Circuits (ICs) - PMIC - Battery Management S-8261ACEMD-G4ET2U

Description
Win Source Part Number: 1253980-S-8261ACEMD- G4ET2U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8261
Request a Quote Datasheet
Description
Win Source Part Number: 1253980-S-8261ACEMD- G4ET2U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8261
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1253980-S-8261ACEMD-G4ET2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253980-S-8261ACEMD-G4ET2U
Integrated Circuits (ICs) - PMIC - Battery Management 1253980-S-8261ACEMD-G4ET2U
Win Source Part Number: 1253980-S-8261ACEMD- G4ET2U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8261

Win Source Part Number: 1253980-S-8261ACEMD-G4ET2U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8261

Buy Now Datasheet
Battery Management - S-8261ACEMD-G4ET2U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8261ACEMD-G4ET2U-ND
Battery Management S-8261ACEMD-G4ET2U-ND
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8261ACEMD-G4ET2U
Battery Management S-8261ACEMD-G4ET2U
Battery Management Lithium-Ion battery protection (1 cell)

Battery Management Lithium-Ion battery protection (1 cell)

Buy Now Datasheet
PMIC - Battery Management - S-8261ACEMD-G4ET2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8261ACEMD-G4ET2U
PMIC - Battery Management S-8261ACEMD-G4ET2U
IC BATT PROT LI-ION 1CEL SOT23-6

IC BATT PROT LI-ION 1CEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1253980-S-8261ACEMD-G4ET2U S-8261ACEMD-G4ET2U-ND S-8261ACEMD-G4ET2U S-8261ACEMD-G4ET2U
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9009DQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - BQ28400PW - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details