ABLIC Inc. Battery Management S-8261ABIMD-G3IT2U

Description
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8261ABIMD-G3IT2U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8261ABIMD-G3IT2U-ND
Battery Management S-8261ABIMD-G3IT2U-ND
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253969-S-8261ABIMD-G3IT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253969-S-8261ABIMD-G3IT2U
Integrated Circuits (ICs) - PMIC - Battery Management 1253969-S-8261ABIMD-G3IT2U
Win Source Part Number: 1253969-S-8261ABIMD- G3IT2U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8261

Win Source Part Number: 1253969-S-8261ABIMD-G3IT2U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8261

Buy Now Datasheet
PMIC - Battery Management - S-8261ABIMD-G3IT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8261ABIMD-G3IT2U
PMIC - Battery Management S-8261ABIMD-G3IT2U
IC BATT PROT LI-ION 1CEL SOT23-6

IC BATT PROT LI-ION 1CEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8261ABIMD-G3IT2U-ND 1253969-S-8261ABIMD-G3IT2U S-8261ABIMD-G3IT2U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Internal Short Circuit Tester – Temperature Control - ABSC-B (Standard or customized) - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details