ABLIC Inc. Battery Management S-8254AAMFT-TB-U

Description
Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 1662-S-8254AAMFT-TB-UCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
1662-S-8254AAMFT-TB-UCT-ND
Battery Management 1662-S-8254AAMFT-TB-UCT-ND
Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP

Buy Now Datasheet
Battery Management - 1662-S-8254AAMFT-TB-UTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
1662-S-8254AAMFT-TB-UTR-ND
Battery Management 1662-S-8254AAMFT-TB-UTR-ND
Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP

Buy Now Datasheet
Battery Management - 1662-S-8254AAMFT-TB-UDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1254039-S-8254AAMFT-TB-U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1254039-S-8254AAMFT-TB-U
Integrated Circuits (ICs) - PMIC - Battery Management 1254039-S-8254AAMFT-TB-U
Win Source Part Number: 1254039-S-8254AAMFT- TB-U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 4 Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-S-8254AAMFT-TB- UDKR,1662-S-8254AAMF T-TB-UCT,1662-S-8254 AAMFT-TB-UTR,S-8254A AMFT-TB-U Base Product Number: S-8254

Win Source Part Number: 1254039-S-8254AAMFT-TB-U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 4
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-S-8254AAMFT-TB-UDKR,1662-S-8254AAMFT-TB-UCT,1662-S-8254AAMFT-TB-UTR,S-8254AAMFT-TB-U
Base Product Number: S-8254

Buy Now Datasheet
PMIC - Battery Management - S-8254AAMFT-TB-U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8254AAMFT-TB-U
PMIC - Battery Management S-8254AAMFT-TB-U
IC BATT PROT LI-ION 3-4C 16TSSOP

IC BATT PROT LI-ION 3-4C 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8254AAMFT-TB-U
Battery Management S-8254AAMFT-TB-U
Battery Management Lithium-Ion battery protection 3/4 cell

Battery Management Lithium-Ion battery protection 3/4 cell

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1662-S-8254AAMFT-TB-UCT-ND 1254039-S-8254AAMFT-TB-U S-8254AAMFT-TB-U S-8254AAMFT-TB-U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Internal Short Circuit Tester – Temperature Control - ABSC-B (Standard or customized) - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details