ABLIC Inc. PMIC - PMIC - Battery Management - S-8253AAA-T8T1GZ S-8253AAA-T8T1GZ

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 042475-S-8253AAA-T8T 1GZ Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 042475-S-8253AAA-T8T 1GZ Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8253AAA-T8T1GZ - 042475-S-8253AAA-T8T1GZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8253AAA-T8T1GZ
042475-S-8253AAA-T8T1GZ
PMIC - PMIC - Battery Management - S-8253AAA-T8T1GZ 042475-S-8253AAA-T8T1GZ
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 042475-S-8253AAA-T8T 1GZ Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 042475-S-8253AAA-T8T1GZ
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8253AAA-T8T1GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8253AAA-T8T1GZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8253AAA-T8T1GZ
IC BATT PROT LI-ION 2CELL 8TSSOP

IC BATT PROT LI-ION 2CELL 8TSSOP

Supplier's Site
Battery Management - S-8253AAA-T8T1GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8253AAA-T8T1GZ
Battery Management S-8253AAA-T8T1GZ
Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 042475-S-8253AAA-T8T1GZ S-8253AAA-T8T1GZ S-8253AAA-T8T1GZ
Product Name PMIC - PMIC - Battery Management - S-8253AAA-T8T1GZ Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details