ABLIC Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8252ABH-M6T1U

Description
IC BATT PROT LI-ION 2CEL SOT23-6
Description
IC BATT PROT LI-ION 2CEL SOT23-6
Datasheet
Datasheet Summary
Powered by GS/AI

The S-8252ABH-M6T1U is a battery protection IC designed for 2-series-cell lithium-ion and lithium polymer rechargeable battery packs. It features high-accuracy voltage detection for overcharge and overdischarge conditions, with detection voltages adjustable from 3.550 V to 4.600 V for overcharge and from 2.000 V to 3.000 V for overdischarge. The device includes a charge overcurrent detection function and can operate within a wide temperature range of -40°C to +85°C. It has low current consumption, with a maximum of 8.0 OºA during operation and 0.1 OºA in power-down mode. The S-8252ABH-M6T1U is packaged in a SOT-23-6 format and is lead-free and halogen-free, making it suitable for environmentally conscious designs. This IC is particularly useful for applications requiring reliable battery management and protection in compact electronic devices.

Datasheet Summary
Powered by GS/AI

The S-8252ABH-M6T1U is a battery protection IC designed for 2-series-cell lithium-ion and lithium polymer rechargeable battery packs. It features high-accuracy voltage detection for overcharge and overdischarge conditions, with detection voltages adjustable from 3.550 V to 4.600 V for overcharge and from 2.000 V to 3.000 V for overdischarge. The device includes a charge overcurrent detection function and can operate within a wide temperature range of -40°C to +85°C. It has low current consumption, with a maximum of 8.0 OºA during operation and 0.1 OºA in power-down mode. The S-8252ABH-M6T1U is packaged in a SOT-23-6 format and is lead-free and halogen-free, making it suitable for environmentally conscious designs. This IC is particularly useful for applications requiring reliable battery management and protection in compact electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8252ABH-M6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8252ABH-M6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8252ABH-M6T1U
IC BATT PROT LI-ION 2CEL SOT23-6

IC BATT PROT LI-ION 2CEL SOT23-6

Supplier's Site
Battery Management - S-8252ABH-M6T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8252ABH-M6T1U
Battery Management S-8252ABH-M6T1U
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-8252ABH-M6T1U S-8252ABH-M6T1U
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details