ABLIC Inc. Integrated Circuits (ICs) - PMIC - Battery Management S-8252ABF-M6T1U

Description
Win Source Part Number: 1253908-S-8252ABF-M6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8252
Request a Quote Datasheet
Description
Win Source Part Number: 1253908-S-8252ABF-M6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1253908-S-8252ABF-M6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253908-S-8252ABF-M6T1U
Integrated Circuits (ICs) - PMIC - Battery Management 1253908-S-8252ABF-M6T1U
Win Source Part Number: 1253908-S-8252ABF-M6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8252

Win Source Part Number: 1253908-S-8252ABF-M6T1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8252

Buy Now Datasheet
Battery Management - S-8252ABF-M6T1U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8252ABF-M6T1U-ND
Battery Management S-8252ABF-M6T1U-ND
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8252ABF-M6T1U
Battery Management S-8252ABF-M6T1U
Battery Management

Battery Management

Buy Now Datasheet
PMIC - Battery Management - S-8252ABF-M6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8252ABF-M6T1U
PMIC - Battery Management S-8252ABF-M6T1U
IC BATT PROT LI-ION 2CEL SOT23-6

IC BATT PROT LI-ION 2CEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1253908-S-8252ABF-M6T1U S-8252ABF-M6T1U-ND S-8252ABF-M6T1U S-8252ABF-M6T1U
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products