Battery Battery Protection IC Lithium Ion 8-MSOP
Win Source Part Number: 1253738-S-8244AAJFN-
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 1 ~ 4
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8244
Product Status: Not For New Designs
Battery Management Li-Ion battery 2nd protection
IC BATT PROT LI-ION 1-4CEL 8MSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | S-8244AAJFN-CEJT2U-ND | 1253738-S-8244AAJFN-CEJT2U | S-8244AAJFN-CEJT2U | S-8244AAJFN-CEJT2U |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |