ABLIC Inc. PMIC - PMIC - Battery Management - S-8244AAGFN-CEGT2G S-8244AAGFN-CEGT2G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 027976-S-8244AAGFN-C EGT2G Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 027976-S-8244AAGFN-C EGT2G Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8244AAGFN-CEGT2G - 027976-S-8244AAGFN-CEGT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8244AAGFN-CEGT2G
027976-S-8244AAGFN-CEGT2G
PMIC - PMIC - Battery Management - S-8244AAGFN-CEGT2G 027976-S-8244AAGFN-CEGT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 027976-S-8244AAGFN-C EGT2G Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 027976-S-8244AAGFN-CEGT2G
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - S-8244AAGFN-CEGT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8244AAGFN-CEGT2G
Battery Management S-8244AAGFN-CEGT2G
Battery Battery Protection IC Lithium Ion 8-MSOP

Battery Battery Protection IC Lithium Ion 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8244AAGFN-CEGT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8244AAGFN-CEGT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8244AAGFN-CEGT2G
IC BATT PROT LI-ION 1-4CEL 8MSOP

IC BATT PROT LI-ION 1-4CEL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 027976-S-8244AAGFN-CEGT2G S-8244AAGFN-CEGT2G S-8244AAGFN-CEGT2G
Product Name PMIC - PMIC - Battery Management - S-8244AAGFN-CEGT2G Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details