ABLIC Inc. Battery Management S-8244AADFN-CEDT2U

Description
Battery Battery Protection IC Lithium Ion 8-MSOP
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8244AADFN-CEDT2U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8244AADFN-CEDT2U-ND
Battery Management S-8244AADFN-CEDT2U-ND
Battery Battery Protection IC Lithium Ion 8-MSOP

Battery Battery Protection IC Lithium Ion 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253733-S-8244AADFN-CEDT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253733-S-8244AADFN-CEDT2U
Integrated Circuits (ICs) - PMIC - Battery Management 1253733-S-8244AADFN-CEDT2U
Win Source Part Number: 1253733-S-8244AADFN- CEDT2U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 1 ~ 4 Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8244 Product Status: Not For New Designs

Win Source Part Number: 1253733-S-8244AADFN-CEDT2U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 1 ~ 4
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8244
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8244AADFN-CEDT2U
Battery Management S-8244AADFN-CEDT2U
Battery Management Li-Ion battery 2nd protection

Battery Management Li-Ion battery 2nd protection

Buy Now Datasheet
PMIC - Battery Management - S-8244AADFN-CEDT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8244AADFN-CEDT2U
PMIC - Battery Management S-8244AADFN-CEDT2U
IC BATT PROT LI-ION 1-4CEL 8MSOP

IC BATT PROT LI-ION 1-4CEL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8244AADFN-CEDT2U-ND 1253733-S-8244AADFN-CEDT2U S-8244AADFN-CEDT2U S-8244AADFN-CEDT2U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Management - 448-TLE9015DQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers