ABLIC Inc. PMIC - PMIC - Battery Management - S-8244AABFN-CEBT2G S-8244AABFN-CEBT2G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063735-S-8244AABFN-C EBT2G Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063735-S-8244AABFN-C EBT2G Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8244AABFN-CEBT2G - 063735-S-8244AABFN-CEBT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8244AABFN-CEBT2G
063735-S-8244AABFN-CEBT2G
PMIC - PMIC - Battery Management - S-8244AABFN-CEBT2G 063735-S-8244AABFN-CEBT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063735-S-8244AABFN-C EBT2G Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063735-S-8244AABFN-CEBT2G
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - S-8244AABFN-CEBT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8244AABFN-CEBT2G
Battery Management S-8244AABFN-CEBT2G
Battery Battery Protection IC Lithium Ion 8-MSOP

Battery Battery Protection IC Lithium Ion 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8244AABFN-CEBT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8244AABFN-CEBT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8244AABFN-CEBT2G
IC BATT PROT LI-ION 1-4CEL 8MSOP

IC BATT PROT LI-ION 1-4CEL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 063735-S-8244AABFN-CEBT2G S-8244AABFN-CEBT2G S-8244AABFN-CEBT2G
Product Name PMIC - PMIC - Battery Management - S-8244AABFN-CEBT2G Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details